ElectroSwitch Corp. Rotary Switches D2D0606N

Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC), 550mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC), 550mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1063-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1063-ND
Rotary Switches 451-1063-ND
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC), 550mA (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 250mA (AC), 550mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Rotary Switch - 18874605 - Radwell International
Willingboro, NJ, United States
Rotary Switch
18874605
Rotary Switch 18874605
SWITCH, ROTARY, 6P6T, 550MA, 115V, NO. OF SWITCH POSITIONS 6 POSITION, NO. OF POLES 6 POLE, ANGLE OF THROW 60 , CONTACT CURRENT AC MAX 250MA, CONTACT VOLTAGE AC MAX 115V, PRODUCT RANGE D2 SERIES, ILLUMINATION NON ILLUMINATED , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

SWITCH, ROTARY, 6P6T, 550MA, 115V, NO. OF SWITCH POSITIONS 6 POSITION, NO. OF POLES 6 POLE, ANGLE OF THROW 60 , CONTACT CURRENT AC MAX 250MA, CONTACT VOLTAGE AC MAX 115V, PRODUCT RANGE D2 SERIES, ILLUMINATION NON ILLUMINATED , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rotary Switch -  - Radwell International
Willingboro, NJ, United States
Rotary Switch
Rotary Switch
ELECTROSWITCH Pilot Devices D2D0606N

ELECTROSWITCH Pilot Devices D2D0606N

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
D2D0606N
Rotary Switches D2D0606N
Rotary Switches ROTARY SWITCH 6 POLE 550mA

Rotary Switches ROTARY SWITCH 6 POLE 550mA

Buy Now Datasheet
Switch, Rotary, 6P6T, 550Ma, 115V; No. Of Switch Positions Electroswitch - 06M4625 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 6P6T, 550Ma, 115V; No. Of Switch Positions Electroswitch
06M4625
Switch, Rotary, 6P6T, 550Ma, 115V; No. Of Switch Positions Electroswitch 06M4625
SWITCH, ROTARY, 6P6T, 550mA, 115V; No. of Switch Positions:6 Position; No. of Poles:6 Pole; Angle of Throw:60°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D2 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 6P6T, 550mA, 115V; No. of Switch Positions:6 Position; No. of Poles:6 Pole; Angle of Throw:60°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D2 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1063-ND 18874605 D2D0606N 06M4625
Product Name Rotary Switches Rotary Switch Rotary Switches Switch, Rotary, 6P6T, 550Ma, 115V; No. Of Switch Positions Electroswitch
Actuator Type Knobbed Shaft
Current Rating 0.6 amps 0.2 amps
Angle of Throw 30 degrees 60 degrees
Number of Decks 3
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - HWT Selector switch - HWS21.1-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
10mm Ultra-Thin DIP Rotary - FR01KR10H-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
3 suppliers