DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1350
1400
1450
1500
1550
1600
1610
1620
1630
1640
1650
1660
1668
1669
1670
1671
1672
1673
1674
1675
1676
1677
1678
1679
1680
1690
1700
1710
1720
1730
1740
1750
1800
1808
| Product Name | Notes |
|---|---|
| 1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3.3Ohm | |
| 1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.3Ohm | |
| 10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm | |
| 10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm | |
| 10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm | |
| 10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.1Ohm | |
| 10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm | |
| 10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm | |
| 10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm | |
| 100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm | |
| 15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm | |
| 15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm | |
| 15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm | |
| 15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm | |
| 15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm | |
| 15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm | |
| 150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm | |
| 2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm | |
| 22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm | |
| 22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm | |
| 22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm | |
| 22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm | |
| 22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm | |
| 3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3Ohm | |
| 3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.7Ohm | |
| 3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm | |
| 3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm | |
| 3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.7Ohm | |
| 33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 900mOhm | |
| 33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm | |
| 4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.7Ohm | |
| 4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm | |
| 4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1.9Ohm | |
| 4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.9Ohm | |
| 4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm | |
| 4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm | |
| 4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm | |
| 4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm | |
| 4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.3Ohm | |
| 4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm | |
| 47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm | |
| 47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm | |
| 47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 800mOhm | |
| 47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 800mOhm | |
| 47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm | |
| 47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm | |
| 6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm | |
| 6.8µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.7Ohm | |
| 6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.4Ohm | |
| 6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm | |
| 6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm | |
| 68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm | |
| 68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm | |
| CAP TANT 10UF 10% 35V 2312 | |
| SOLID TANTALUM SURFACE MOUNT CHI | |
| TH3106K016CC0800 |
| << Prev | Next >> |