Vishay Intertechnology, Inc. Ceramic Capacitors TD045150WJ10136BF1

Description
100pF ±10% 14000V (14kV) Ceramic Capacitor R7 Nonstandard, Tabbed
Request a Quote Datasheet
Description
100pF ±10% 14000V (14kV) Ceramic Capacitor R7 Nonstandard, Tabbed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - TD045150WJ10136BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
TD045150WJ10136BF1-ND
Ceramic Capacitors TD045150WJ10136BF1-ND
100pF ±10% 14000V (14kV) Ceramic Capacitor R7 Nonstandard, Tabbed

100pF ±10% 14000V (14kV) Ceramic Capacitor R7 Nonstandard, Tabbed

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TD045150WJ10136BF1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details