Cal-Chip Electronics Tantalum Capacitors TCMOJ477ETLSR100

Description
TANT 20% 6.3V 470UF E LSR 100
Request a Quote Datasheet
Description
TANT 20% 6.3V 470UF E LSR 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCMOJ477ETLSR100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMOJ477ETLSR100DKR-ND
Tantalum Capacitors 4713-TCMOJ477ETLSR100DKR-ND
TANT 20% 6.3V 470UF E LSR 100

TANT 20% 6.3V 470UF E LSR 100

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMOJ477ETLSR100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMOJ477ETLSR100CT-ND
Tantalum Capacitors 4713-TCMOJ477ETLSR100CT-ND
TANT 20% 6.3V 470UF E LSR 100

TANT 20% 6.3V 470UF E LSR 100

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMOJ477ETLSR100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMOJ477ETLSR100TR-ND
Tantalum Capacitors 4713-TCMOJ477ETLSR100TR-ND
TANT 20% 6.3V 470UF E LSR 100

TANT 20% 6.3V 470UF E LSR 100

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCMOJ477ETLSR100DKR-ND 4713-TCMOJ477ETLSR100CT-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS226K006P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details