Cap Tant Polymer 22uF 6.3VDC M CASE 20%( 1.6 X 0.85 X 0.8mm) Inward L SMD 1608-10 0.3 Ohm 105°C T/R Product overview: TCSOM0J226M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.3 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCSOM0J226M8R can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 300mOhm @ 100kHz
CAP TANT POLY 22UF 6.3V 0603
CAP TANT POLY 22UF 6.3V 0603
CAP TANT POLY 22UF 6.3V 0603
CAP TANT POLY 22UF 6.3V 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-TCSOM0J226M8R | 478-TCSOM0J226M8RTR-ND | 478-TCSOM0J226M8RDKR-ND | TCSOM0J226M8R | TCSOM0J226M8R |
| Product Name | SMD 22uF 0.3 Ohm Capacitor | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |