Cal-Chip Electronics Tantalum Capacitors TCMIV155AT

Description
TANT 20% 35V 1.5UF A CASE STD
Request a Quote Datasheet
Description
TANT 20% 35V 1.5UF A CASE STD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCMIV155ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIV155ATDKR-ND
Tantalum Capacitors 4713-TCMIV155ATDKR-ND
TANT 20% 35V 1.5UF A CASE STD

TANT 20% 35V 1.5UF A CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIV155ATTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIV155ATTR-ND
Tantalum Capacitors 4713-TCMIV155ATTR-ND
TANT 20% 35V 1.5UF A CASE STD

TANT 20% 35V 1.5UF A CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIV155ATCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIV155ATCT-ND
Tantalum Capacitors 4713-TCMIV155ATCT-ND
TANT 20% 35V 1.5UF A CASE STD

TANT 20% 35V 1.5UF A CASE STD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCMIV155ATDKR-ND 4713-TCMIV155ATTR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details