Kyocera Corporation Tantalum - Polymer Capacitors TCQB156M020R0150E

Description
15µF Molded Tantalum Polymer Capacitor 20V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Polymer Capacitor 20V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCQB156M020R0150ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCQB156M020R0150ETR-ND
Tantalum - Polymer Capacitors 478-TCQB156M020R0150ETR-ND
15µF Molded Tantalum Polymer Capacitor 20V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 20V 1411 (3528 Metric), 1210 150mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCQB156M020R0150E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCQB156M020R0150E
Capacitors - Tantalum - Polymer Capacitors TCQB156M020R0150E
CAP TANT POLY 15UF 20V 1411

CAP TANT POLY 15UF 20V 1411

Supplier's Site
Cap, 15Uf, 20V, Tant, Polymer, Case B; Capacitance Kyocera Avx - 50AJ0519 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 20V, Tant, Polymer, Case B; Capacitance Kyocera Avx
50AJ0519
Cap, 15Uf, 20V, Tant, Polymer, Case B; Capacitance Kyocera Avx 50AJ0519
CAP, 15UF, 20V, TANT, POLYMER, CASE B; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 15UF, 20V, TANT, POLYMER, CASE B; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, 20V, Tant, Polymer, Case B; Capacitance Kyocera Avx - 50AJ0518 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 20V, Tant, Polymer, Case B; Capacitance Kyocera Avx
50AJ0518
Cap, 15Uf, 20V, Tant, Polymer, Case B; Capacitance Kyocera Avx 50AJ0518
CAP, 15UF, 20V, TANT, POLYMER, CASE B; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 15UF, 20V, TANT, POLYMER, CASE B; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TCQB156M020R0150ETR-ND TCQB156M020R0150E 50AJ0519
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 15Uf, 20V, Tant, Polymer, Case B; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Tantalum Capacitors - TAC225K020P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details