Kyocera Corporation Tantalum Capacitors TCTP1C106M8R

Description
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCTP1C106M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTP1C106M8RTR-ND
Tantalum Capacitors 478-TCTP1C106M8RTR-ND
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 6Ohm

10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCTP1C106M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTP1C106M8RCT-ND
Tantalum Capacitors 478-TCTP1C106M8RCT-ND
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 6Ohm

10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCTP1C106M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTP1C106M8RDKR-ND
Tantalum Capacitors 478-TCTP1C106M8RDKR-ND
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 6Ohm

10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - TCTP1C106M8R - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TCTP1C106M8R
Tantalum Capacitors TCTP1C106M8R
CAP TANT 10UF 20% 16V 0805

CAP TANT 10UF 20% 16V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCTP1C106M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCTP1C106M8R
Capacitors - Tantalum Capacitors TCTP1C106M8R
CAP TANT 10UF 20% 16V 0805

CAP TANT 10UF 20% 16V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCTP1C106M8RTR-ND 478-TCTP1C106M8RDKR-ND TCTP1C106M8R TCTP1C106M8R
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 187XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers