Kyocera Corporation Tantalum Capacitors TCTAL0E227M8R

Description
220µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 2.5Ohm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCTAL0E227M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTAL0E227M8RTR-ND
Tantalum Capacitors 478-TCTAL0E227M8RTR-ND
220µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 2.5Ohm

220µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TCTAL0E227M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCTAL0E227M8R
Capacitors - Tantalum Capacitors TCTAL0E227M8R
CAP TANT 220UF 20% 2.5V 1206

CAP TANT 220UF 20% 2.5V 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-TCTAL0E227M8RTR-ND TCTAL0E227M8R
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers