Kyocera Corporation Tantalum Capacitors TCP0J225M8R

Description
2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 17.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 17.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCP0J225M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCP0J225M8RDKR-ND
Tantalum Capacitors 478-TCP0J225M8RDKR-ND
2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 17.5Ohm

2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 17.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCP0J225M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCP0J225M8RTR-ND
Tantalum Capacitors 478-TCP0J225M8RTR-ND
2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 17.5Ohm

2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 17.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCP0J225M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCP0J225M8RCT-ND
Tantalum Capacitors 478-TCP0J225M8RCT-ND
2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 17.5Ohm

2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 17.5Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-TCP0J225M8RDKR-ND 478-TCP0J225M8RTR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - THF107K020P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details