Cal-Chip Electronics Tantalum Capacitors TCMOJ336AT

Description
TANT 20% 6.3V 33UF A CASE STD
Request a Quote Datasheet
Description
TANT 20% 6.3V 33UF A CASE STD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCMOJ336ATCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMOJ336ATCT-ND
Tantalum Capacitors 4713-TCMOJ336ATCT-ND
TANT 20% 6.3V 33UF A CASE STD

TANT 20% 6.3V 33UF A CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMOJ336ATTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMOJ336ATTR-ND
Tantalum Capacitors 4713-TCMOJ336ATTR-ND
TANT 20% 6.3V 33UF A CASE STD

TANT 20% 6.3V 33UF A CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMOJ336ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMOJ336ATDKR-ND
Tantalum Capacitors 4713-TCMOJ336ATDKR-ND
TANT 20% 6.3V 33UF A CASE STD

TANT 20% 6.3V 33UF A CASE STD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCMOJ336ATCT-ND 4713-TCMOJ336ATDKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details