Vishay Intertechnology, Inc. Ceramic Capacitors TD030090BH50136BJ1

Description
500pF ±10% 10000V (10kV) Ceramic Capacitor R85 Nonstandard, Tabbed
Request a Quote Datasheet
Description
500pF ±10% 10000V (10kV) Ceramic Capacitor R85 Nonstandard, Tabbed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - TD030090BH50136BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
TD030090BH50136BJ1-ND
Ceramic Capacitors TD030090BH50136BJ1-ND
500pF ±10% 10000V (10kV) Ceramic Capacitor R85 Nonstandard, Tabbed

500pF ±10% 10000V (10kV) Ceramic Capacitor R85 Nonstandard, Tabbed

Buy Now Datasheet
Ceramic Capacitors - TD030090BH50136BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
TD030090BH50136BJ1
Ceramic Capacitors TD030090BH50136BJ1
CAP CER 500PF 10KV R85 NONSTND

CAP CER 500PF 10KV R85 NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number TD030090BH50136BJ1-ND TD030090BH50136BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 10000 volts 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G479D2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR45B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details