Cal-Chip Electronics Tantalum Capacitors TCMIV336ET

Description
TANT 20% 35V 33UF E CASE STD
Request a Quote Datasheet
Description
TANT 20% 35V 33UF E CASE STD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCMIV336ETCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIV336ETCT-ND
Tantalum Capacitors 4713-TCMIV336ETCT-ND
TANT 20% 35V 33UF E CASE STD

TANT 20% 35V 33UF E CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIV336ETTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIV336ETTR-ND
Tantalum Capacitors 4713-TCMIV336ETTR-ND
TANT 20% 35V 33UF E CASE STD

TANT 20% 35V 33UF E CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIV336ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIV336ETDKR-ND
Tantalum Capacitors 4713-TCMIV336ETDKR-ND
TANT 20% 35V 33UF E CASE STD

TANT 20% 35V 33UF E CASE STD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCMIV336ETCT-ND 4713-TCMIV336ETDKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details