TANT 20% 50V 1UF C CASE STD
TANT 20% 50V 1UF C CASE STD
TANT 20% 50V 1UF C CASE STD
CAP TANT 1UF 20% 2312
CAP TANT 1UF 20% 2312
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4713-TCMIX105CTTR-ND | 4713-TCMIX105CTDKR-ND | TCMIX105CT | TCMIX105CT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |