Kyocera Corporation Tantalum Capacitors TCTAL1E475M8R

Description
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCTAL1E475M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTAL1E475M8RCT-ND
Tantalum Capacitors 478-TCTAL1E475M8RCT-ND
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCTAL1E475M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTAL1E475M8RTR-ND
Tantalum Capacitors 478-TCTAL1E475M8RTR-ND
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCTAL1E475M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTAL1E475M8RDKR-ND
Tantalum Capacitors 478-TCTAL1E475M8RDKR-ND
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
59-TCTAL1E475M8R
4.7UF 25V Capacitor 59-TCTAL1E475M8R
CAP TANT 4.7UF 20% 25V 1206 Product overview: TCTAL1E475M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCTAL1E475M8R can be used for catalog matching and distributor lookup.

CAP TANT 4.7UF 20% 25V 1206 Product overview: TCTAL1E475M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCTAL1E475M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCTAL1E475M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCTAL1E475M8R
Capacitors - Tantalum Capacitors TCTAL1E475M8R
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCTAL1E475M8RCT-ND 478-TCTAL1E475M8RDKR-ND 59-TCTAL1E475M8R TCTAL1E475M8R
Product Name Tantalum Capacitors Tantalum Capacitors 4.7UF 25V Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details