Kyocera Corporation SMD 10uF 16V 6 Ohm Capacitor TCSM1C106M8R

Description
Cap Tant Solid 10uF 16V M CASE 20%( 1.6 X 0.85 X 0.8mm) Inward L SMD 1608-10 6 Ohm 125°C T/R Product overview: TCSM1C106M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSM1C106M8R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 16V M CASE 20%( 1.6 X 0.85 X 0.8mm) Inward L SMD 1608-10 6 Ohm 125°C T/R Product overview: TCSM1C106M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSM1C106M8R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uF 16V 6 Ohm Capacitor - 59-TCSM1C106M8R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uF 16V 6 Ohm Capacitor
59-TCSM1C106M8R
SMD 10uF 16V 6 Ohm Capacitor 59-TCSM1C106M8R
Cap Tant Solid 10uF 16V M CASE 20%( 1.6 X 0.85 X 0.8mm) Inward L SMD 1608-10 6 Ohm 125°C T/R Product overview: TCSM1C106M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSM1C106M8R can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V M CASE 20%( 1.6 X 0.85 X 0.8mm) Inward L SMD 1608-10 6 Ohm 125°C T/R Product overview: TCSM1C106M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSM1C106M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TCSM1C106M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCSM1C106M8RCT-ND
Tantalum Capacitors 478-TCSM1C106M8RCT-ND
10µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 6Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TCSM1C106M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCSM1C106M8RDKR-ND
Tantalum Capacitors 478-TCSM1C106M8RDKR-ND
10µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 6Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TCSM1C106M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCSM1C106M8RTR-ND
Tantalum Capacitors 478-TCSM1C106M8RTR-ND
10µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 6Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 6Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TCSM1C106M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCSM1C106M8R
Capacitors - Tantalum Capacitors TCSM1C106M8R
CAP TANT 10UF 20% 16V 0603

CAP TANT 10UF 20% 16V 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-TCSM1C106M8R 478-TCSM1C106M8RCT-ND 478-TCSM1C106M8RDKR-ND TCSM1C106M8R
Product Name SMD 10uF 16V 6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers