Vishay Intertechnology, Inc. Ceramic Capacitors TD045150WF20238BJ1

Description
2000pF ±20% 12000V (12kV) Ceramic Capacitor R85 Nonstandard, Tabbed
Request a Quote Datasheet
Description
2000pF ±20% 12000V (12kV) Ceramic Capacitor R85 Nonstandard, Tabbed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - TD045150WF20238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
TD045150WF20238BJ1-ND
Ceramic Capacitors TD045150WF20238BJ1-ND
2000pF ±20% 12000V (12kV) Ceramic Capacitor R85 Nonstandard, Tabbed

2000pF ±20% 12000V (12kV) Ceramic Capacitor R85 Nonstandard, Tabbed

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TD045150WF20238BJ1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details