Kyocera Corporation SMD 47uF 0.15 Ohm Capacitor TCNX476M035R0150

Description
Cap Tant Polymer 47uF 35VDC X CASE 20%( 7.3 X 4.3 X 1.5mm) Undertab SMD 7343-15 0.15 Ohm 105°C T/R Product overview: TCNX476M035R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNX476M035R0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 47uF 35VDC X CASE 20%( 7.3 X 4.3 X 1.5mm) Undertab SMD 7343-15 0.15 Ohm 105°C T/R Product overview: TCNX476M035R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNX476M035R0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 0.15 Ohm Capacitor
70-TCNX476M035R0150
SMD 47uF 0.15 Ohm Capacitor 70-TCNX476M035R0150
Cap Tant Polymer 47uF 35VDC X CASE 20%( 7.3 X 4.3 X 1.5mm) Undertab SMD 7343-15 0.15 Ohm 105°C T/R Product overview: TCNX476M035R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNX476M035R0150 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 47uF 35VDC X CASE 20%( 7.3 X 4.3 X 1.5mm) Undertab SMD 7343-15 0.15 Ohm 105°C T/R Product overview: TCNX476M035R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNX476M035R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 1253-1786-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
1253-1786-2-ND
Tantalum - Polymer Capacitors 1253-1786-2-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 150mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 1253-1786-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
1253-1786-6-ND
Tantalum - Polymer Capacitors 1253-1786-6-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 150mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 1253-1786-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
1253-1786-1-ND
Tantalum - Polymer Capacitors 1253-1786-1-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 150mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - TCNX476M035R0150 - 899323-TCNX476M035R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - TCNX476M035R0150
899323-TCNX476M035R0150
Tantalum - Polymer Capacitors - TCNX476M035R0150 899323-TCNX476M035R0150
Manufacturer: AVX Corporation Win Source Part Number: 899323-TCNX476M035R0 150 Series: TCN J-CAP Operating Temperature Range: -55°C ~ 105°C Features: 47 µF Molded Tantalum Polymer Capacitor 35 V 2917 (7343 Metric) 150mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 1253-1786-6, 1253-1786-1, 1253-1786-2

Manufacturer: AVX Corporation
Win Source Part Number: 899323-TCNX476M035R0150
Series: TCN J-CAP
Operating Temperature Range: -55°C ~ 105°C
Features: 47 µF Molded Tantalum Polymer Capacitor 35 V 2917 (7343 Metric) 150mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 1253-1786-6, 1253-1786-1, 1253-1786-2

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCNX476M035R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCNX476M035R0150
Capacitors - Tantalum - Polymer Capacitors TCNX476M035R0150
CAP TANT POLY 47UF 35V 2917

CAP TANT POLY 47UF 35V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-TCNX476M035R0150 1253-1786-2-ND 1253-1786-6-ND 899323-TCNX476M035R0150 TCNX476M035R0150
Product Name SMD 47uF 0.15 Ohm Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors - TCNX476M035R0150 Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M350A082 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers