47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
CAP, 47UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:47µF; Voltage Rating:6.3V; Product Range:TCQ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT POLY 47UF 6.3V 1411
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12550-1-ND | 99AC9725 | TCQB476M006R0070E |
| Product Name | Tantalum - Polymer Capacitors | Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |