Kyocera Corporation Tantalum Capacitors TCTP0J476M8R

Description
47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCTP0J476M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTP0J476M8RCT-ND
Tantalum Capacitors 478-TCTP0J476M8RCT-ND
47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm

47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCTP0J476M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTP0J476M8RDKR-ND
Tantalum Capacitors 478-TCTP0J476M8RDKR-ND
47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm

47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCTP0J476M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTP0J476M8RTR-ND
Tantalum Capacitors 478-TCTP0J476M8RTR-ND
47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm

47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TCTP0J476M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCTP0J476M8R
Capacitors - Tantalum Capacitors TCTP0J476M8R
CAP TANT 47UF 20% 6.3V 0805

CAP TANT 47UF 20% 6.3V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TCTP0J476M8RCT-ND 478-TCTP0J476M8RDKR-ND TCTP0J476M8R
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814556 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers