Manufacturer: KYOCERA
Category: Capacitors -Tantalum - Polymer Capacitors
Package: Tape & Reel (TR) /Cut Tape (CT)
Type: Molded
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 105°C
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Voltage - Rated: 16 V
47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 200mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 200mOhm @ 100kHz
47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 200mOhm @ 100kHz
Cap Tant Polymer 47uF 16VDC T CASE 20%( 3.5 X 2.8 X 1.2mm) Undertab SMD 3528-12 0.2 Ohm 105°C T/R Product overview: TCNT476M016R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNT476M016R0200 can be used for catalog matching and distributor lookup.
CAP, 47UF, 16V, TANT, POLYMER, T; Capacitance:47µF; Voltage Rating:16V; Product Range:TCN Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
CAP TANT POLYMER 47UF 16V 1210
CAP TANT POLYMER 47UF 16V 1210
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCNT476M016R0200TR-ND | 478-TCNT476M016R0200DKR-ND | 70-TCNT476M016R0200 | 99AC9716 | TCNT476M016R0200 | TCNT476M016R0200 | |
| Product Name | Capacitors -Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | SMD 47uF 0.2 Ohm Capacitor | Cap, 47Uf, 16V, Tant, Polymer, T; Capacitance Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | ||
| WVAC | 16 volts | 16 volts | 16 volts | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose |