Kyocera Corporation Tantalum - Polymer Capacitors TCOD106M050R0150E

Description
10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCOD106M050R0150ECT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCOD106M050R0150ECT-ND
Tantalum - Polymer Capacitors 478-TCOD106M050R0150ECT-ND
10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 150mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCOD106M050R0150EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCOD106M050R0150EDKR-ND
Tantalum - Polymer Capacitors 478-TCOD106M050R0150EDKR-ND
10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 150mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCOD106M050R0150ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCOD106M050R0150ETR-ND
Tantalum - Polymer Capacitors 478-TCOD106M050R0150ETR-ND
10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 150mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCOD106M050R0150E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCOD106M050R0150E
Capacitors - Tantalum - Polymer Capacitors TCOD106M050R0150E
CAP TANT POLY 10UF 50V 2917

CAP TANT POLY 10UF 50V 2917

Supplier's Site
Cap, 10Uf, 50V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 50AJ0513 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Tant, Polymer, Case D; Capacitance Kyocera Avx
50AJ0513
Cap, 10Uf, 50V, Tant, Polymer, Case D; Capacitance Kyocera Avx 50AJ0513
CAP, 10UF, 50V, TANT, POLYMER, CASE D; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Manufacturer Size Code:D; ESR:0.15ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 10UF, 50V, TANT, POLYMER, CASE D; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Manufacturer Size Code:D; ESR:0.15ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 50V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 50AJ0512 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Tant, Polymer, Case D; Capacitance Kyocera Avx
50AJ0512
Cap, 10Uf, 50V, Tant, Polymer, Case D; Capacitance Kyocera Avx 50AJ0512
CAP, 10UF, 50V, TANT, POLYMER, CASE D; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Manufacturer Size Code:D; ESR:0.15ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 10UF, 50V, TANT, POLYMER, CASE D; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Manufacturer Size Code:D; ESR:0.15ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCOD106M050R0150ECT-ND 478-TCOD106M050R0150EDKR-ND TCOD106M050R0150E 50AJ0513
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 10Uf, 50V, Tant, Polymer, Case D; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details