Cornell Dubilier Aluminum Electrolytic Capacitors TCX270T150G1C

Description
27µF 150V Aluminum Electrolytic Capacitors Axial, Can 5.72Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
27µF 150V Aluminum Electrolytic Capacitors Axial, Can 5.72Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCX270T150G1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCX270T150G1C-ND
Aluminum Electrolytic Capacitors TCX270T150G1C-ND
27µF 150V Aluminum Electrolytic Capacitors Axial, Can 5.72Ohm @ 120Hz 2000 Hrs @ 105°C

27µF 150V Aluminum Electrolytic Capacitors Axial, Can 5.72Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TCX270T150G1C-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details