Kyocera Corporation Automotive SMD 220uF 0.025 Ohm Capacitor TCQD227M010R0025E

Description
Cap Tant Polymer 220uF 10VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.025 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TCQD227M010R0025E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCQD227M010R0025E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 220uF 10VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.025 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TCQD227M010R0025E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCQD227M010R0025E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 220uF 0.025 Ohm Capacitor
70-TCQD227M010R0025E
Automotive SMD 220uF 0.025 Ohm Capacitor 70-TCQD227M010R0025E
Cap Tant Polymer 220uF 10VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.025 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TCQD227M010R0025E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCQD227M010R0025E can be used for catalog matching and distributor lookup.

Cap Tant Polymer 220uF 10VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.025 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TCQD227M010R0025E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCQD227M010R0025E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 5.33mm

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Tolerance: ±20%
Capacitance: 0.22μF
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 5.33mm

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12560-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12560-2-ND
Tantalum - Polymer Capacitors 478-12560-2-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12560-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12560-6-ND
Tantalum - Polymer Capacitors 478-12560-6-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12560-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12560-1-ND
Tantalum - Polymer Capacitors 478-12560-1-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Cap, 220Uf, 10V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 99AC9735 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Tant, Polymer, Case D; Capacitance Kyocera Avx
99AC9735
Cap, 220Uf, 10V, Tant, Polymer, Case D; Capacitance Kyocera Avx 99AC9735
CAP, 220UF, 10V, TANT, POLYMER, CASE D; Capacitance:220µF; Voltage Rating:10V; Product Range:TCQ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220UF, 10V, TANT, POLYMER, CASE D; Capacitance:220µF; Voltage Rating:10V; Product Range:TCQ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CHIP POLY 220UF 10V 2917 - 66-TCQD227M010R0025E - Utmel Electronic Limited
Hong Kong, China
CAP CHIP POLY 220UF 10V 2917
66-TCQD227M010R0025E
CAP CHIP POLY 220UF 10V 2917 66-TCQD227M010R0025E
CAP CHIP POLY 220UF 10V 2917

CAP CHIP POLY 220UF 10V 2917

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - TCQD227M010R0025E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCQD227M010R0025E
Capacitors - Tantalum - Polymer Capacitors TCQD227M010R0025E
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site
Sheung Wan, Hong Kong
Tantalum Capacitors - Polymer SMD
TCQD227M010R0025E
Tantalum Capacitors - Polymer SMD TCQD227M010R0025E
Tantalum Capacitors - Polymer SMD 10V 220uF ESR=25Ohms Blk Resin

Tantalum Capacitors - Polymer SMD 10V 220uF ESR=25Ohms Blk Resin

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-TCQD227M010R0025E 478-12560-2-ND 478-12560-6-ND 99AC9735 66-TCQD227M010R0025E TCQD227M010R0025E TCQD227M010R0025E
Product Name Automotive SMD 220uF 0.025 Ohm Capacitor Connectors,Interconnects Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 220Uf, 10V, Tant, Polymer, Case D; Capacitance Kyocera Avx CAP CHIP POLY 220UF 10V 2917 Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitors - Polymer SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Tantalum Capacitors - TDL105M035S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers