AL- CASE / 227- CAP CODE / MN02
AL- CASE / 227- CAP CODE / MN02
AL- CASE / 227- CAP CODE / MN02 Product overview: TCTAL0G227M8R-D from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCTAL0G227M8R-D can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-TCTAL0G227M8R-DCT-ND | 59-TCTAL0G227M8R-D |
| Product Name | Tantalum Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Tolerance | 20 (+/- %) |