Cal-Chip Electronics Tantalum Capacitors TCMOG107BTLSR250

Description
TANT 20% 4V 100UF B LSR 250
Request a Quote Datasheet
Description
TANT 20% 4V 100UF B LSR 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCMOG107BTLSR250TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMOG107BTLSR250TR-ND
Tantalum Capacitors 4713-TCMOG107BTLSR250TR-ND
TANT 20% 4V 100UF B LSR 250

TANT 20% 4V 100UF B LSR 250

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMOG107BTLSR250CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMOG107BTLSR250CT-ND
Tantalum Capacitors 4713-TCMOG107BTLSR250CT-ND
TANT 20% 4V 100UF B LSR 250

TANT 20% 4V 100UF B LSR 250

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMOG107BTLSR250DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMOG107BTLSR250DKR-ND
Tantalum Capacitors 4713-TCMOG107BTLSR250DKR-ND
TANT 20% 4V 100UF B LSR 250

TANT 20% 4V 100UF B LSR 250

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCMOG107BTLSR250TR-ND 4713-TCMOG107BTLSR250DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 107SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details