22µF Molded Tantalum Capacitors 4V 0805 (2012 Metric)
22µF Molded Tantalum Capacitors 4V 0805 (2012 Metric)
22µF Molded Tantalum Capacitors 4V 0805 (2012 Metric)
CAP TANT 22UF 20% 4V 0805 Product overview: TCP0G226M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCP0G226M8R can be used for catalog matching and distributor lookup.
CAP TANT 22UF 20% 4V 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCP0G226M8RDKR-ND | 478-TCP0G226M8RCT-ND | 59-TCP0G226M8R | TCP0G226M8R |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 22UF 4V Capacitor | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |