Kyocera Corporation Tantalum Capacitors TCTAS1A476M8R-CA2

Description
AS- CASE / 476- CAP CODE / MN02
Request a Quote Datasheet
Description
AS- CASE / 476- CAP CODE / MN02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCTAS1A476M8R-CA2CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTAS1A476M8R-CA2CT-ND
Tantalum Capacitors 478-TCTAS1A476M8R-CA2CT-ND
AS- CASE / 476- CAP CODE / MN02

AS- CASE / 476- CAP CODE / MN02

Buy Now Datasheet
Tantalum Capacitors - 478-TCTAS1A476M8R-CA2TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTAS1A476M8R-CA2TR-ND
Tantalum Capacitors 478-TCTAS1A476M8R-CA2TR-ND
AS- CASE / 476- CAP CODE / MN02

AS- CASE / 476- CAP CODE / MN02

Buy Now Datasheet
Tantalum Capacitors - 478-TCTAS1A476M8R-CA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTAS1A476M8R-CA2DKR-ND
Tantalum Capacitors 478-TCTAS1A476M8R-CA2DKR-ND
AS- CASE / 476- CAP CODE / MN02

AS- CASE / 476- CAP CODE / MN02

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-TCTAS1A476M8R-CA2CT-ND 478-TCTAS1A476M8R-CA2DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details