Kyocera Corporation Tantalum - Polymer Capacitors TCQB226M016R0070E

Description
22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 70mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCQB226M016R0070ECT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCQB226M016R0070ECT-ND
Tantalum - Polymer Capacitors 478-TCQB226M016R0070ECT-ND
22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 70mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCQB226M016R0070EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCQB226M016R0070EDKR-ND
Tantalum - Polymer Capacitors 478-TCQB226M016R0070EDKR-ND
22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 70mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCQB226M016R0070ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCQB226M016R0070ETR-ND
Tantalum - Polymer Capacitors 478-TCQB226M016R0070ETR-ND
22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 70mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 70mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCQB226M016R0070E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCQB226M016R0070E
Capacitors - Tantalum - Polymer Capacitors TCQB226M016R0070E
CAP TANT POLY 22UF 16V 1411

CAP TANT POLY 22UF 16V 1411

Supplier's Site
Cap, 22Uf, 16V, Tant, Polymer, Case B; Capacitance Kyocera Avx - 50AJ0521 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Polymer, Case B; Capacitance Kyocera Avx
50AJ0521
Cap, 22Uf, 16V, Tant, Polymer, Case B; Capacitance Kyocera Avx 50AJ0521
CAP, 22UF, 16V, TANT, POLYMER, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 22UF, 16V, TANT, POLYMER, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 16V, Tant, Polymer, Case B; Capacitance Kyocera Avx - 50AJ0520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Polymer, Case B; Capacitance Kyocera Avx
50AJ0520
Cap, 22Uf, 16V, Tant, Polymer, Case B; Capacitance Kyocera Avx 50AJ0520
CAP, 22UF, 16V, TANT, POLYMER, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 22UF, 16V, TANT, POLYMER, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCQB226M016R0070ECT-ND 478-TCQB226M016R0070EDKR-ND TCQB226M016R0070E 50AJ0521
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 22Uf, 16V, Tant, Polymer, Case B; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers