Win Source Part Number: 1359615-TCTOM1A475M8
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 60 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: KYOCERA AVX
Series: TCTO
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 500mOhm @ 100kHz
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: M
4.7µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz
4.7µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz
4.7µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz
Cap Tant Polymer 4.7uF 10VDC M CASE 20%( 1.6 X 0.85 X 0.8mm) Inward L SMD 1608-09 0.5 Ohm 105°C T/R Product overview: TCTOM1A475M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 0.5 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCTOM1A475M8R can be used for catalog matching and distributor lookup.
CAP TANT POLY 4.7UF 10V 0603
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359615-TCTOM1A475M8R | 478-TCTOM1A475M8RDKR-ND | 478-TCTOM1A475M8RCT-ND | 70-TCTOM1A475M8R | TCTOM1A475M8R |
| Product Name | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | SMD 4.7uF 0.5 Ohm Capacitor | Capacitors - Tantalum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 10 volts | 10 volts | 10 volts |