Cap Tant Polymer 100uF 25VDC U CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.07 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TCQU107M025R0070E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCQU107M025R0070E
100µF Molded Tantalum Polymer Capacitor 25V 2924 (7361 Metric) 70mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 25V 2924 (7361 Metric) 70mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 25V 2924 (7361 Metric) 70mOhm @ 100kHz
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 160 mOhm
Operating Temperature: -40°C ~ 85°C
CAP, 100UF, 25V, TANT, POLYMER, CASE U; Capacitance:100µF; Voltage Rating:25V; Product Range:TCQ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:U; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT POLY 100UF 25V 2924
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-TCQU107M025R0070E | 478-12413-6-ND | 478-12413-1-ND | 26AH0294 | TCQU107M025R0070E | |
| Product Name | Automotive SMD 100uF 0.07 Ohm Capacitor | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Connectors,Interconnects | Cap, 100Uf, 25V, Tant, Polymer, Case U; Capacitance Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts | |||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Bulk; Bulk | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |