330µF Molded Tantalum Polymer Capacitor 16V 2924 (7361 Metric) 70mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 16V 2924 (7361 Metric) 70mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 16V 2924 (7361 Metric) 70mOhm @ 100kHz
CAP, 330µF, 16V, 20%; Capacitance:330µF; Voltage Rating:16V; Product Range:TCN Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:4; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Automotive RoHS Compliant: Yes
CAP TANT POLY 330UF 16V 2924
Tantalum Capacitors - Polymer SMD 16V 330uF Blk Resin ESR=70Ohms
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12544-1-ND | 478-12544-6-ND | 55AC3929 | TCN4337M016R0070E | TCN4337M016R0070E |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 330Μf, 16V, 20%; Capacitance Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors | Tantalum Capacitors - Polymer SMD |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |