15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm
CAP TANT 15UF 20% 16V 1206
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCTAL1C156M8RDKR-ND | 478-TCTAL1C156M8RCT-ND | TCTAL1C156M8R |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |