3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 11.8Ohm
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 11.8Ohm
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 11.8Ohm
Cap Tant Solid 3.3uF 10V P CASE 20%( 2 X 1.25 X 1.2mm) Inward L SMD 2012-12 125°C T/R Product overview: TCP1A335M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCP1A335M8R can be used for catalog matching and distributor lookup.
CAP TANT 3.3UF 20% 10V 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCP1A335M8RDKR-ND | 478-TCP1A335M8RTR-ND | 59-TCP1A335M8R | TCP1A335M8R |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 3.3uF 10V Capacitor | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |