Kyocera Corporation SMD 4.7uF 10V Capacitor TCP1A475M8R

Description
Cap Tant Solid 4.7uF 10V P CASE 20%( 2 X 1.25 X 1.2mm) Inward L SMD 2012-12 125°C T/R Product overview: TCP1A475M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCP1A475M8R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 10V P CASE 20%( 2 X 1.25 X 1.2mm) Inward L SMD 2012-12 125°C T/R Product overview: TCP1A475M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCP1A475M8R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7uF 10V Capacitor - 59-TCP1A475M8R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uF 10V Capacitor
59-TCP1A475M8R
SMD 4.7uF 10V Capacitor 59-TCP1A475M8R
Cap Tant Solid 4.7uF 10V P CASE 20%( 2 X 1.25 X 1.2mm) Inward L SMD 2012-12 125°C T/R Product overview: TCP1A475M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCP1A475M8R can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 10V P CASE 20%( 2 X 1.25 X 1.2mm) Inward L SMD 2012-12 125°C T/R Product overview: TCP1A475M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCP1A475M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TCP1A475M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCP1A475M8RDKR-ND
Tantalum Capacitors 478-TCP1A475M8RDKR-ND
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)

4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-TCP1A475M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCP1A475M8RCT-ND
Tantalum Capacitors 478-TCP1A475M8RCT-ND
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)

4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-TCP1A475M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCP1A475M8RTR-ND
Tantalum Capacitors 478-TCP1A475M8RTR-ND
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)

4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TCP1A475M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCP1A475M8R
Capacitors - Tantalum Capacitors TCP1A475M8R
CAP TANT 4.7UF 20% 10V 0805

CAP TANT 4.7UF 20% 10V 0805

Supplier's Site
Tantalum Capacitors - TCP1A475M8R - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TCP1A475M8R
Tantalum Capacitors TCP1A475M8R
CAP TANT 4.7UF 20% 10V 0805

CAP TANT 4.7UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TCP1A475M8R 478-TCP1A475M8RDKR-ND 478-TCP1A475M8RCT-ND TCP1A475M8R TCP1A475M8R
Product Name SMD 4.7uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details