Kyocera Corporation Tantalum - Polymer Capacitors TCNZ476M035R0150E

Description
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCNZ476M035R0150ECT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCNZ476M035R0150ECT-ND
Tantalum - Polymer Capacitors 478-TCNZ476M035R0150ECT-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 150mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCNZ476M035R0150ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCNZ476M035R0150ETR-ND
Tantalum - Polymer Capacitors 478-TCNZ476M035R0150ETR-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 150mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCNZ476M035R0150EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCNZ476M035R0150EDKR-ND
Tantalum - Polymer Capacitors 478-TCNZ476M035R0150EDKR-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 150mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCNZ476M035R0150E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCNZ476M035R0150E
Capacitors - Tantalum - Polymer Capacitors TCNZ476M035R0150E
CAP TANT POLY 47UF 35V 2917

CAP TANT POLY 47UF 35V 2917

Supplier's Site
Cap, 47Uf, 35V, Tant, Polymer, Case Z; Capacitance Kyocera Avx - 71AJ8004 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Tant, Polymer, Case Z; Capacitance Kyocera Avx
71AJ8004
Cap, 47Uf, 35V, Tant, Polymer, Case Z; Capacitance Kyocera Avx 71AJ8004
CAP, 47UF, 35V, TANT, POLYMER, CASE Z; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:Z; ESR:0.15ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 35V, TANT, POLYMER, CASE Z; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:Z; ESR:0.15ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 35V, Tant, Polymer, Case Z; Capacitance Kyocera Avx - 71AJ8003 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Tant, Polymer, Case Z; Capacitance Kyocera Avx
71AJ8003
Cap, 47Uf, 35V, Tant, Polymer, Case Z; Capacitance Kyocera Avx 71AJ8003
CAP, 47UF, 35V, TANT, POLYMER, CASE Z; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:Z; ESR:0.15ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 35V, TANT, POLYMER, CASE Z; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:Z; ESR:0.15ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCNZ476M035R0150ECT-ND 478-TCNZ476M035R0150EDKR-ND TCNZ476M035R0150E 71AJ8004
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 47Uf, 35V, Tant, Polymer, Case Z; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Tantalum Capacitors - TDL105M025S1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers