Cornell Dubilier Aluminum Electrolytic Capacitors TCX371U050L1C

Description
370µF 50V Aluminum Electrolytic Capacitors Axial, Can 216mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
370µF 50V Aluminum Electrolytic Capacitors Axial, Can 216mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCX371U050L1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCX371U050L1C-ND
Aluminum Electrolytic Capacitors TCX371U050L1C-ND
370µF 50V Aluminum Electrolytic Capacitors Axial, Can 216mOhm @ 120Hz 2000 Hrs @ 105°C

370µF 50V Aluminum Electrolytic Capacitors Axial, Can 216mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TCX371U050L1C-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details