10µF Molded Tantalum Polymer Capacitor 20V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
10µF Molded Tantalum Polymer Capacitor 20V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
10µF Molded Tantalum Polymer Capacitor 20V 1411 (3528 Metric), 1210 150mOhm @ 100kHz
CAP TANT POLY 10UF 20V 1411
CAP, 10UF, 20V, TANT, POLYMER, CASE B; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP, 10UF, 20V, TANT, POLYMER, CASE B; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:B; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCQB106M020R0150EDKR-ND | 478-TCQB106M020R0150ETR-ND | TCQB106M020R0150E | 50AJ0515 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 10Uf, 20V, Tant, Polymer, Case B; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |