Kyocera Corporation Tantalum - Polymer Capacitors TCOB1A476M8R

Description
B- CASE / 476- CAP CODE / POLY
Request a Quote Datasheet
Description
B- CASE / 476- CAP CODE / POLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCOB1A476M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCOB1A476M8RCT-ND
Tantalum - Polymer Capacitors 478-TCOB1A476M8RCT-ND
B- CASE / 476- CAP CODE / POLY

B- CASE / 476- CAP CODE / POLY

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCOB1A476M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCOB1A476M8RTR-ND
Tantalum - Polymer Capacitors 478-TCOB1A476M8RTR-ND
B- CASE / 476- CAP CODE / POLY

B- CASE / 476- CAP CODE / POLY

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCOB1A476M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCOB1A476M8RDKR-ND
Tantalum - Polymer Capacitors 478-TCOB1A476M8RDKR-ND
B- CASE / 476- CAP CODE / POLY

B- CASE / 476- CAP CODE / POLY

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-TCOB1A476M8RCT-ND 478-TCOB1A476M8RDKR-ND
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details