Vishay Intertechnology, Inc. Ceramic Capacitors TD030090BH50033BF1

Description
50pF ±5% 10000V (10kV) Ceramic Capacitor R7 Nonstandard, Tabbed
Request a Quote Datasheet
Description
50pF ±5% 10000V (10kV) Ceramic Capacitor R7 Nonstandard, Tabbed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - TD030090BH50033BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
TD030090BH50033BF1-ND
Ceramic Capacitors TD030090BH50033BF1-ND
50pF ±5% 10000V (10kV) Ceramic Capacitor R7 Nonstandard, Tabbed

50pF ±5% 10000V (10kV) Ceramic Capacitor R7 Nonstandard, Tabbed

Buy Now Datasheet
Ceramic Capacitors - TD030090BH50033BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
TD030090BH50033BF1
Ceramic Capacitors TD030090BH50033BF1
CAP CER 50PF 10KV R7 NONSTND

CAP CER 50PF 10KV R7 NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number TD030090BH50033BF1-ND TD030090BH50033BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 10000 volts 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF6R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details