Cal-Chip Electronics Tantalum Capacitors TCMIX106ET

Description
TANT 20% 50V 10UF E CASE STD
Request a Quote Datasheet
Description
TANT 20% 50V 10UF E CASE STD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCMIX106ETTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIX106ETTR-ND
Tantalum Capacitors 4713-TCMIX106ETTR-ND
TANT 20% 50V 10UF E CASE STD

TANT 20% 50V 10UF E CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIX106ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIX106ETDKR-ND
Tantalum Capacitors 4713-TCMIX106ETDKR-ND
TANT 20% 50V 10UF E CASE STD

TANT 20% 50V 10UF E CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIX106ETCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIX106ETCT-ND
Tantalum Capacitors 4713-TCMIX106ETCT-ND
TANT 20% 50V 10UF E CASE STD

TANT 20% 50V 10UF E CASE STD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCMIX106ETTR-ND 4713-TCMIX106ETDKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details