Cal-Chip Electronics Tantalum Capacitors TCMIX106ETLSR250

Description
TANT 20% 50V 10UF E LSR 250
Request a Quote Datasheet
Description
TANT 20% 50V 10UF E LSR 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCMIX106ETLSR250CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIX106ETLSR250CT-ND
Tantalum Capacitors 4713-TCMIX106ETLSR250CT-ND
TANT 20% 50V 10UF E LSR 250

TANT 20% 50V 10UF E LSR 250

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIX106ETLSR250DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIX106ETLSR250DKR-ND
Tantalum Capacitors 4713-TCMIX106ETLSR250DKR-ND
TANT 20% 50V 10UF E LSR 250

TANT 20% 50V 10UF E LSR 250

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIX106ETLSR250TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIX106ETLSR250TR-ND
Tantalum Capacitors 4713-TCMIX106ETLSR250TR-ND
TANT 20% 50V 10UF E LSR 250

TANT 20% 50V 10UF E LSR 250

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCMIX106ETLSR250CT-ND 4713-TCMIX106ETLSR250DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 336SML010MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details