Kyocera Corporation Tantalum - Polymer Capacitors TCNT476M016R0200A

Description
47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCNT476M016R0200ATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCNT476M016R0200ATR-ND
Tantalum - Polymer Capacitors 478-TCNT476M016R0200ATR-ND
47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCNT476M016R0200ACT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCNT476M016R0200ACT-ND
Tantalum - Polymer Capacitors 478-TCNT476M016R0200ACT-ND
47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCNT476M016R0200ADKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCNT476M016R0200ADKR-ND
Tantalum - Polymer Capacitors 478-TCNT476M016R0200ADKR-ND
47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors Tantalum - Polymer Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Tantalum - Polymer Capacitors
Capacitors Tantalum - Polymer Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Capacitors Tantalum - Polymer Capacitors Series: TCN J-CAP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Capacitors Tantalum - Polymer Capacitors
Series: TCN J-CAP
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 0.2 Ohm Capacitor
70-TCNT476M016R0200A
SMD 47uF 0.2 Ohm Capacitor 70-TCNT476M016R0200A
Cap Tant Polymer 47uF 16VDC T CASE 20% (3.5 X 2.8 X 1.2mm) Undertab SMD 3528-12 0.2 Ohm 125°C T/R Product overview: TCNT476M016R0200A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNT476M016R0200A can be used for catalog matching and distributor lookup.

Cap Tant Polymer 47uF 16VDC T CASE 20% (3.5 X 2.8 X 1.2mm) Undertab SMD 3528-12 0.2 Ohm 125°C T/R Product overview: TCNT476M016R0200A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNT476M016R0200A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 47Uf, 16V, Tant, Polymer, T; Capacitance Kyocera Avx - 82AC9144 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Polymer, T; Capacitance Kyocera Avx
82AC9144
Cap, 47Uf, 16V, Tant, Polymer, T; Capacitance Kyocera Avx 82AC9144
CAP, 47UF, 16V, TANT, POLYMER, T; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:T; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, POLYMER, T; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:T; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 16V, Tant, Polymer, T; Capacitance Kyocera Avx - 82AC9143 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Polymer, T; Capacitance Kyocera Avx
82AC9143
Cap, 47Uf, 16V, Tant, Polymer, T; Capacitance Kyocera Avx 82AC9143
CAP, 47UF, 16V, TANT, POLYMER, T; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:T; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, POLYMER, T; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:T; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCNT476M016R0200A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCNT476M016R0200A
Capacitors - Tantalum - Polymer Capacitors TCNT476M016R0200A
CAP TANT POLY 47UF 16V 1411

CAP TANT POLY 47UF 16V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCNT476M016R0200ATR-ND 478-TCNT476M016R0200ADKR-ND 70-TCNT476M016R0200A 82AC9144 TCNT476M016R0200A
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors Tantalum - Polymer Capacitors SMD 47uF 0.2 Ohm Capacitor Cap, 47Uf, 16V, Tant, Polymer, T; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers