Kyocera Corporation Tantalum Capacitors TCP0J685M8R

Description
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 9.3Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 9.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCP0J685M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCP0J685M8RDKR-ND
Tantalum Capacitors 478-TCP0J685M8RDKR-ND
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 9.3Ohm

6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 9.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCP0J685M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCP0J685M8RCT-ND
Tantalum Capacitors 478-TCP0J685M8RCT-ND
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 9.3Ohm

6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 9.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCP0J685M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCP0J685M8RTR-ND
Tantalum Capacitors 478-TCP0J685M8RTR-ND
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 9.3Ohm

6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 9.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 970336-TCP0J685M8R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
970336-TCP0J685M8R
Capacitors - Tantalum Capacitors 970336-TCP0J685M8R
Win Source Part Number: 970336-TCP0J685M8R Category: Capacitors>Tantalum Capacitors Series: TC Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 6.8 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 9.3Ohm Manufacturer Size Code: P Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 511-1445-6-ND,511-14 45-1,478-TCP0J685M8R CT,511-1445-2,478-TC P0J685M8RDKR,511-144 5-2-NDL,511-1445-6,Q 4822875,511-1445-2-N D,511-1445-1-ND,478- TCP0J685M8RTR Product Status: Not For New Designs

Win Source Part Number: 970336-TCP0J685M8R
Category: Capacitors>Tantalum Capacitors
Series: TC
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 6.8 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 9.3Ohm
Manufacturer Size Code: P
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 511-1445-6-ND,511-1445-1,478-TCP0J685M8RCT,511-1445-2,478-TCP0J685M8RDKR,511-1445-2-NDL,511-1445-6,Q4822875,511-1445-2-ND,511-1445-1-ND,478-TCP0J685M8RTR
Product Status: Not For New Designs

Buy Now Datasheet
SMD 6.8uF 6.3V Capacitor - 59-TCP0J685M8R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uF 6.3V Capacitor
59-TCP0J685M8R
SMD 6.8uF 6.3V Capacitor 59-TCP0J685M8R
Cap Tant Solid 6.8uF 6.3V P CASE 20%( 2 X 1.25 X 1.2mm) Inward L SMD 2012-12 125°C T/R Product overview: TCP0J685M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCP0J685M8R can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 6.3V P CASE 20%( 2 X 1.25 X 1.2mm) Inward L SMD 2012-12 125°C T/R Product overview: TCP0J685M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCP0J685M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCP0J685M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCP0J685M8R
Capacitors - Tantalum Capacitors TCP0J685M8R
CAP TANT 6.8UF 20% 6.3V 0805

CAP TANT 6.8UF 20% 6.3V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCP0J685M8RDKR-ND 478-TCP0J685M8RCT-ND 970336-TCP0J685M8R 59-TCP0J685M8R TCP0J685M8R
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 6.8uF 6.3V Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers