1µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 17.5Ohm
1µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 17.5Ohm
1µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 17.5Ohm
CAP TANT 1UF 20% 10V 0805
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCP1A105M8RCT-ND | 478-TCP1A105M8RDKR-ND | TCP1A105M8R |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |