Kyocera Corporation Tantalum Capacitors TCSP0G227M8R-V1

Description
P- CASE / 227- CAP CODE / MN02
Request a Quote Datasheet
Description
P- CASE / 227- CAP CODE / MN02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCSP0G227M8R-V1CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCSP0G227M8R-V1CT-ND
Tantalum Capacitors 478-TCSP0G227M8R-V1CT-ND
P- CASE / 227- CAP CODE / MN02

P- CASE / 227- CAP CODE / MN02

Buy Now Datasheet
Tantalum Capacitors - 478-TCSP0G227M8R-V1TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCSP0G227M8R-V1TR-ND
Tantalum Capacitors 478-TCSP0G227M8R-V1TR-ND
P- CASE / 227- CAP CODE / MN02

P- CASE / 227- CAP CODE / MN02

Buy Now Datasheet
Tantalum Capacitors - 478-TCSP0G227M8R-V1DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCSP0G227M8R-V1DKR-ND
Tantalum Capacitors 478-TCSP0G227M8R-V1DKR-ND
P- CASE / 227- CAP CODE / MN02

P- CASE / 227- CAP CODE / MN02

Buy Now Datasheet
SMD 220uF 4V 3 Ohm Capacitor - 59-TCSP0G227M8R-V1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220uF 4V 3 Ohm Capacitor
59-TCSP0G227M8R-V1
SMD 220uF 4V 3 Ohm Capacitor 59-TCSP0G227M8R-V1
Cap Tant Solid 220uF 4V P CASE 20%( 2 X 1.25 X 1.2mm) Inward L SMD 2012-12 3 Ohm 125°C T/R Product overview: TCSP0G227M8R-V1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSP0G227M8R-V1 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 4V P CASE 20%( 2 X 1.25 X 1.2mm) Inward L SMD 2012-12 3 Ohm 125°C T/R Product overview: TCSP0G227M8R-V1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSP0G227M8R-V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TCSP0G227M8R-V1 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TCSP0G227M8R-V1
Tantalum Capacitors TCSP0G227M8R-V1
P- CASE / 227- CAP CODE / MN02

P- CASE / 227- CAP CODE / MN02

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCSP0G227M8R-V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TCSP0G227M8R-V1
Capacitors - Tantalum Capacitors TCSP0G227M8R-V1
P- CASE / 227- CAP CODE / MN02

P- CASE / 227- CAP CODE / MN02

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCSP0G227M8R-V1CT-ND 478-TCSP0G227M8R-V1DKR-ND 59-TCSP0G227M8R-V1 TCSP0G227M8R-V1 TCSP0G227M8R-V1
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 4V 3 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Tantalum Capacitors - TAC106K010P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers