Vishay Intertechnology, Inc. Ceramic Capacitors TD045150WH10238BJ1

Description
1000pF ±20% 13000V (13kV) Ceramic Capacitor R85 Nonstandard, Tabbed
Request a Quote Datasheet
Description
1000pF ±20% 13000V (13kV) Ceramic Capacitor R85 Nonstandard, Tabbed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - TD045150WH10238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
TD045150WH10238BJ1-ND
Ceramic Capacitors TD045150WH10238BJ1-ND
1000pF ±20% 13000V (13kV) Ceramic Capacitor R85 Nonstandard, Tabbed

1000pF ±20% 13000V (13kV) Ceramic Capacitor R85 Nonstandard, Tabbed

Buy Now Datasheet
Ceramic Capacitors - TD045150WH10238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
TD045150WH10238BJ1
Ceramic Capacitors TD045150WH10238BJ1
CAP CER 1000PF 13KV R85 NONSTND

CAP CER 1000PF 13KV R85 NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number TD045150WH10238BJ1-ND TD045150WH10238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 13000 volts 13000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Ceramic Capacitors - M22G271J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers