Cal-Chip Electronics Tantalum Capacitors TCMIV476ETLSR200

Description
TANT 20% 35V 47UF E LSR 200
Request a Quote Datasheet
Description
TANT 20% 35V 47UF E LSR 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCMIV476ETLSR200DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIV476ETLSR200DKR-ND
Tantalum Capacitors 4713-TCMIV476ETLSR200DKR-ND
TANT 20% 35V 47UF E LSR 200

TANT 20% 35V 47UF E LSR 200

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIV476ETLSR200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIV476ETLSR200TR-ND
Tantalum Capacitors 4713-TCMIV476ETLSR200TR-ND
TANT 20% 35V 47UF E LSR 200

TANT 20% 35V 47UF E LSR 200

Buy Now Datasheet
Tantalum Capacitors - 4713-TCMIV476ETLSR200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCMIV476ETLSR200CT-ND
Tantalum Capacitors 4713-TCMIV476ETLSR200CT-ND
TANT 20% 35V 47UF E LSR 200

TANT 20% 35V 47UF E LSR 200

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCMIV476ETLSR200DKR-ND 4713-TCMIV476ETLSR200TR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details