Kyocera Corporation SMD 10uF 0.2 Ohm Capacitor TCNT106M035R0200E

Description
Cap Tant Polymer 10uF 35VDC T CASE 20%( 3.5 X 2.8 X 1.2mm) Undertab SMD 3528-12 0.2 Ohm 105°C T/R Product overview: TCNT106M035R0200E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNT106M035R0200E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 10uF 35VDC T CASE 20%( 3.5 X 2.8 X 1.2mm) Undertab SMD 3528-12 0.2 Ohm 105°C T/R Product overview: TCNT106M035R0200E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNT106M035R0200E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 0.2 Ohm Capacitor
70-TCNT106M035R0200E
SMD 10uF 0.2 Ohm Capacitor 70-TCNT106M035R0200E
Cap Tant Polymer 10uF 35VDC T CASE 20%( 3.5 X 2.8 X 1.2mm) Undertab SMD 3528-12 0.2 Ohm 105°C T/R Product overview: TCNT106M035R0200E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNT106M035R0200E can be used for catalog matching and distributor lookup.

Cap Tant Polymer 10uF 35VDC T CASE 20%( 3.5 X 2.8 X 1.2mm) Undertab SMD 3528-12 0.2 Ohm 105°C T/R Product overview: TCNT106M035R0200E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNT106M035R0200E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359608-TCNT106M035R0200E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359608-TCNT106M035R0200E
Capacitors - Tantalum - Polymer Capacitors 1359608-TCNT106M035R0200E
Win Source Part Number: 1359608-TCNT106M035R 0200E Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 49 pct. Type: Molded MSL Level: 4 (72 Hours) Mfr: KYOCERA AVX Series: TCN J-CAP Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric), 1210 Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 85°C Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Manufacturer Size Code: T

Win Source Part Number: 1359608-TCNT106M035R0200E
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
Type: Molded
MSL Level: 4 (72 Hours)
Mfr: KYOCERA AVX
Series: TCN J-CAP
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric), 1210
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Manufacturer Size Code: T

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCNT106M035R0200EDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCNT106M035R0200EDKR-ND
Tantalum - Polymer Capacitors 478-TCNT106M035R0200EDKR-ND
10µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCNT106M035R0200ETR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCNT106M035R0200ETR-ND
Tantalum - Polymer Capacitors 478-TCNT106M035R0200ETR-ND
10µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCNT106M035R0200ECT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCNT106M035R0200ECT-ND
Tantalum - Polymer Capacitors 478-TCNT106M035R0200ECT-ND
10µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 35V 1411 (3528 Metric), 1210 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - TCNT106M035R0200E - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
TCNT106M035R0200E
Tantalum - Polymer Capacitors TCNT106M035R0200E
CAP TANT POLY 10UF 35V 1411

CAP TANT POLY 10UF 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCNT106M035R0200E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCNT106M035R0200E
Capacitors - Tantalum - Polymer Capacitors TCNT106M035R0200E
CAP TANT POLY 10UF 35V 1411

CAP TANT POLY 10UF 35V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-TCNT106M035R0200E 1359608-TCNT106M035R0200E 478-TCNT106M035R0200EDKR-ND 478-TCNT106M035R0200ETR-ND TCNT106M035R0200E TCNT106M035R0200E
Product Name SMD 10uF 0.2 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TDL105M035S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers