Cornell Dubilier Aluminum Electrolytic Capacitors TCX192U050N2L

Description
1900µF 50V Aluminum Electrolytic Capacitors Axial, Can 47mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1900µF 50V Aluminum Electrolytic Capacitors Axial, Can 47mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCX192U050N2L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCX192U050N2L-ND
Aluminum Electrolytic Capacitors TCX192U050N2L-ND
1900µF 50V Aluminum Electrolytic Capacitors Axial, Can 47mOhm @ 120Hz 2000 Hrs @ 105°C

1900µF 50V Aluminum Electrolytic Capacitors Axial, Can 47mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TCX192U050N2L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TCX192U050N2L
Capacitors - Aluminum Electrolytic Capacitors TCX192U050N2L
CAP ALUM 1900UF 50V AXIAL

CAP ALUM 1900UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TCX192U050N2L-ND TCX192U050N2L
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF 1900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details